Processors

MOST Linux Driver Supports Microchip Interface Controllers

17 November 2015

Microchip has announced the MOST Linux Driver, which supports the company’s MOST network interface controllers, is now incorporated into the staging section of the Linux Mainline Kernel 4.3 operating system. The Linux Driver is designed to allow designers to use the MOST specification for high-bandwidth applications such as automotive infotainment and shorten time-to-market while curbing costs.

The Microchips 111015a Block DiagramThe Microchips 111015a Block Diagram

MOST technology is a TDM network that transports different data types on separate channels at low latency and high quality-of-service. The Linux Driver allows for audio data transport over the network’s synchronous channel. It also enables the transport of video data with guaranteed bandwidth, resulting in the seamless connection of standard multimedia frameworks and players over the Linux Driver to a MOST network.

The Driver supports IP-based communication over the standard Linux networking stack, providing access to all network data types via the regular device nodes of the Linux Virtual File System (VFS).



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement