Financial and ID Technologies

New Development Board Has Expanded I/O and Logic Control for PLD Applications

01 September 2017

Source: MouserSource: Mouser

Mouser Electronics, Inc. is now stocking the MachXO3-9400™ development board from Lattice Semiconductor. The MachXO3-9400 board has an onboard programmable logic device and hardware management expander to help engineers prototype designs for the server, communications, industrial and display markets.

The Lattice MachXO3-9400 development board allows designers to investigate and experiment with the features of the MachXO3 complex programmable logic device (CPLD) and the L-ASC1 hardware management expander. The device offers expanded input/output (I/O) and logic support for control PLD applications, while increased on-chip memory improves picture clarity for low-cost video bridging in large monitor applications.

The MachXO3-9400 device has 9400 lookup tables (LUTs) for low-cost programmable logic and 432 kilobits of embedded block RAM. The device has distributed RAM, phase-locked loops (PLLs), advanced configuration support and supports user flash memory. These features let designers use the device in low-cost, high-volume consumer and system applications.

The development board also has an L-ASC10 (L-Analog Sense and Control 10 rails) device that allows designers to easily evaluate hardware management design and expand the usability of the MachXO3-9400 with Arduino, Raspberry Pi, Lattice Versa and Aardvark headers. The L-ASC10 allows for seamless scaling of power supply voltage and current monitoring, temperature monitoring, sequence and margin control channels. The devices come with dedicated interfaces that support the exchange of monitor signal status and output control signals with centralized hardware management controllers.

To learn more about this new development board, visit Mouser.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement