Sponsored Content
Multimedia
4.20 mm pitch VAL-U-LOK PLUS connectors simplify sourcing and assembly
22 August 2023
The new VAL-U-LOK PLUS connectors were designed to help streamline sourcing and assembly of wire harness and PCB systems. These 4.20 mm pitch connectors feature an integrated terminal position assurance (TPA) device to secure contacts with fewer part numbers and fewer assembly steps than similar products on the market. They support up to 11A and 600V AC, meet UL 94 V-0 and glow wire test flammability standards, and feature an anti-snag latch to prevent tangled wires. VAL-U-LOK PLUS connectors mate with leading 4.20 mm connectors on the market, allowing you to affordably retro-fit your design. Common applications include industrial machinery, HVAC systems, motors, home appliances and lighting.
Key benefits:
- 4.20 mm centerline housing accepting 26-18 AWG wires and rated for 600V AC
- One size fits all integrated terminal position assurance (TPA) device
- Standard or high conductivity terminals for maximum current ratings of 9A or 11A
- Single and dual row versions available in 2–6 positions (3,4,5 single row; 2,4,6 dual row)
- Available for wire-to-wire, wire-to-board and wire-to-panel systems
- Retro-fit with existing VAL-U-LOK products, as well as similar 4.20 mm pitch connectors in the market
- Robust single latch and anti-snagging feature to prevent wire entanglement
- Meets UL 94 V-0 and IEC 60335-1 glow wire test (GWT) flammability standards
Powered by CR4, the Engineering Community
Discussion – 0 comments
By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Advertisement
Advertisement
Popular News
Find Free Electronics Datasheets
Advertisement