Multimedia

EA PSI series — true autoranging programmable power supplies

11 January 2022

EA Elektro-Automatik's PSI series of autoranging programmable DC power supplies with a built-in arbitrary waveform function generator feature 15 kW in 3U and 30 kW in 4U with 2000 Vdc models scalable up to 2MW of power. Learn more about EA’s newest PSI series, now with a water-cooled model available.

Test and characterization labs working with high voltage, high power devices can increase flexibility and lower operating costs with EA Elektro-Automatik’s PSI series of programmable high-efficiency DC power supplies.

PSI series power supplies have a true autoranging output stage that allows users to maintain the full rated output power of the supply over a wider voltage and current range than power supplies with a standard power stage. This enables the PSI series to provide more flexibility in testing products at multiple voltages and the ability to adapt to changing test needs without replacing the power supply.

The PSI series also has a built-in function generator for custom voltage or current waveforms and can be controlled through an easy-to-use touchscreen or remotely through an analog port, USB, ethernet or by using Anybus modules to add your preferred interface at any time. The function generator is capable of simulating photovoltaic arrays and can be used to test photovoltaic inverter maximum power point tracking efficiency.

The PSI series operates at up to 95.5% efficiency, which reduces energy costs and the amount of heat generated by the power supply. This lowers facility HVAC costs and decreases noise on the test floor. For high power applications using the PSI 10000 series, thermal management can be further simplified using the water-cooling option

PSI 9000 2U models have a universal one-phase AC input, while the PSI 9000 3U and PSI 10000 models have a three-phase AC input with either a standard 208 V option or a unique wide-range option that operates from 342 V to 528 V allowing for seamless global deployment and relocation.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement