Multimedia

Save time, improve productivity with push button calibration, temperature compensation, zeroing

30 January 2020

Sponsored content

With its user-friendly new graphical user interface (GUI) for easier setup and connectivity, and cloud-based data access/monitoring, the digiVIT offers a wide array of networking capabilities ideal for Industrial Internet of Things (IIoT) applications. It is a good choice for position, vibration, and proximity sensing, part sorting, process control, laboratory testing, engine dynamics testing, condition monitoring, and more.

The digiVIT is the most advanced digital signal conditioner for noncontact linear position and displacement sensing available on the market. It is a self-configuring system, which is capable of performing with nearly any sensor, from any manufacturer, as well as any conductive target. The transducer also features simple pushbutton calibration, temperature compensation, and zeroing.

The digiVIT features scrolling menus for intuitive set-up and calibration, as well as Ethernet communication capabilities. In addition, it is capable of detecting when no sensors or shorted sensors are present. The large integral digital display makes it easy for users to read all of the transducer’s information.

Self-optimization capabilities ensure the best performance possible for any given, combination of sensor, target, cable and calibration. The digiVIT’s embedded intelligence ensures that all functions are accessible, with no need to connect to a PC to download a configuration file when changing sensors or performing high level calibrations.

Features

  • Self-tuning bridge will perform with nearly any sensor, any conductive target
  • Pushbutton calibration v Pushbutton temperature compensation
  • Pushbutton zeroing v Embedded intelligence, all functions accessible without a PC
  • Large easy to read digital display
  • Scrolling menus for set up and calibration
  • Ethernet communication
  • No sensor, shorted sensor detection
  • Programmable switched output

Applications

  • Position, vibration, proximity sensing
  • Part sorting
  • Process control
  • Laboratory test
  • Engine dynamics testing
  • Condition monitoring


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement